The U74AHC1G00G-AL5-R is a single 2-input NAND gate manufactured by UTC (Unisonic Technologies Co., Ltd.). It belongs to the Advanced High-Speed CMOS (AHC) logic family. This device performs the logical NAND operation on two inputs; the output is low only when both inputs are high; otherwise, the output is high.
Applications:
- Logic gates in digital circuits
- Signal inversion
- Simple logic functions
- Data selection
- Control circuits
Features:
- Single 2-Input NAND Gate: Contains one NAND gate in a single package.
- Advanced High-Speed CMOS (AHC): Provides high-speed operation with low power consumption.
- Wide Operating Voltage Range: Operates from 2V to 5.5V.
- High Output Drive Capability: Can drive multiple loads without signal degradation.
- Low Power Consumption: Minimizes energy usage in battery-powered applications.
- Low Input Current: Reduces loading on preceding circuits.
Benefits:
- Fast Switching Speed: AHC technology ensures quick response times.
- Low Power Consumption: Extends battery life in portable devices.
- Flexible Operating Voltage: Compatible with various logic levels.
- Small Package Size: Saves space on printed circuit boards.
- Reliable Performance: Designed for stable and consistent operation.
The U74AHC1G00G-AL5-R is typically available in a small SOT-25 package. The "-AL5-R" suffix likely refers to the specific package type and tape-and-reel packaging. Key specifications include propagation delay, power dissipation, and operating temperature range. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation.