EN
  • EN
  • DE

TL431G-AB3-R

Part No TL431G-AB3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description PROGRAMMABLE PRECISION REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1268375-TL431G-AB3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431G-AB3-R CAD Model

Description

The TL431G-AB3-R is a precision adjustable shunt regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's a three-terminal adjustable voltage reference with specified thermal stability over applicable automotive, commercial, and industrial temperature ranges. This device is frequently used in feedback control loops within power supplies and other voltage regulation circuits.

Applications:

  • Switching Power Supplies: As a voltage reference in feedback loops for regulating output voltage.
  • Linear Regulators: Used in precision linear voltage regulators.
  • Voltage Monitoring: Detecting over-voltage and under-voltage conditions.
  • Current Sources: Creating stable current sources.
  • Battery Chargers: Controlling charging voltage in battery charging circuits.

Features:

  • Programmable Output Voltage: Output voltage can be set to any value between Vref (typically 2.5V) and 36V with two external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation in feedback loops.
  • Sink Current Capability: Can sink currents from 1mA to 100mA.
  • Wide Operating Temperature Range: Specified for industrial and commercial temperature ranges.
  • Tight Tolerance: Provides a precise voltage reference.
  • Low Output Noise: Minimizes noise in regulated output voltage.

Benefits:

  • Precise Voltage Regulation: Ensures accurate and stable output voltage.
  • Flexibility: Adjustable output voltage allows for customization in various applications.
  • Stable Performance: Low dynamic output impedance provides stable operation.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.
  • Easy to Use: Simple to implement with readily available external components.
  • Wide Operating Range: Suitable for a wide range of applications due to its temperature range and voltage capability.

Additional Details:

The TL431G-AB3-R comes in various package options, including TO-92 and SOIC. The output voltage is determined by the external resistor divider network connected between the output, reference, and anode terminals. It is essential to select appropriate resistor values to achieve the desired output voltage and to ensure that the cathode current remains within the specified limits. A decoupling capacitor is typically recommended close to the TL431G-AB3-R to improve stability and reduce noise. Consult the device datasheet for specific operating conditions, application circuits, and detailed specifications to ensure proper implementation and avoid damage to the device. Ensure to use proper soldering techniques and ESD precautions when handling the component.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Need more? Email Us
Samsung
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0509 $50.1365
2,395+ $0.0418 $100.1110
3,705+ $0.0405 $150.0525
5,105+ $0.0392 $200.1160
6,600+ $0.0379 $250.1400
8,825+ $0.0340 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess