EN
  • EN
  • DE

TIP127L-TA3-T

Part No TIP127L-TA3-T
Manufacturer UTC
Catalog Misc Products
Description PNP EPITAXIAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840260-TIP127L-TA3-T
Ultra Librarian 3D Model Ultra Librarian TIP127L-TA3-T CAD Model

Description

The TIP127L-TA3-T is a PNP Darlington transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for use in general-purpose amplifier and switching applications where high current gain is required. Its Darlington configuration provides a significant increase in current gain compared to a standard bipolar junction transistor (BJT), allowing it to drive larger loads with a smaller input current.

Applications

  • Motor Control: Used to drive small DC motors in robotics and automation projects.
  • Relay Driving: Employed as a switch to control relays in various electronic circuits.
  • Audio Amplification: Can be used in audio amplifier circuits as a power amplifier.
  • Power Switching: Suitable for switching power to various electronic components in power supplies and other applications.

Features

  • PNP Darlington Transistor: Provides high current gain for driving larger loads.
  • High DC Current Gain (hFE): Typically has a high DC current gain, allowing for efficient amplification.
  • Low Saturation Voltage: Exhibits a low saturation voltage, minimizing power dissipation when the transistor is fully on.
  • High Collector Current: Capable of handling relatively high collector currents.
  • TO-92 Package: Available in a compact TO-92 package for easy integration into electronic circuits.

Benefits

  • Easy to Use: Darlington transistors are relatively easy to use in basic circuit designs.
  • High Gain: High current gain allows for driving larger loads with smaller input currents.
  • Versatile: Can be used in a wide range of amplifier and switching applications.
  • Cost-Effective: Relatively low cost makes it a cost-effective solution for many electronic circuits.

The TIP127L-TA3-T from UTC is a versatile PNP Darlington transistor suitable for a variety of applications. Its high current gain and easy-to-use characteristics make it a popular choice for driving motors, relays, and other loads in electronic circuits.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2854 $51.3720
430+ $0.2342 $100.7060
665+ $0.2269 $150.8885
915+ $0.2196 $200.9340
1,180+ $0.2123 $250.5140
1,580+ $0.1903 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess