EN
  • EN
  • DE

S8550G-D

Part No S8550G-D
Manufacturer UTC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 310665-S8550G-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S8550G-D CAD Model

Description

The S8550G-D is a PNP bipolar junction transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for general-purpose amplification and switching applications. This transistor is commonly used in various electronic circuits due to its reliable performance and ease of use.

Applications:

  • General-purpose amplification: Boosting weak signals in audio amplifiers and other electronic circuits.
  • Switching circuits: Controlling the flow of current in electronic switches and relays.
  • Driver stages: Driving larger transistors or loads in power amplifiers and motor control circuits.
  • Linear regulators: Providing a stable output voltage in linear power supplies.
  • Oscillator circuits: Generating periodic signals in oscillators and clock circuits.

Features:

  • PNP Polarity: Operates with a negative base-emitter voltage for conduction.
  • High Current Gain (hFE): Provides significant amplification of the base current.
  • Low Saturation Voltage: Minimizes voltage drop across the transistor when fully conducting.
  • High Collector Current: Capable of handling relatively large collector currents.
  • Small Package Size: Available in a compact package for space-saving applications.

Benefits:

  • Versatile Applications: Suitable for a wide range of general-purpose amplification and switching tasks.
  • Easy to Use: Simple to incorporate into electronic circuits with minimal external components.
  • Reliable Performance: Provides stable and predictable operation in various environments.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Widely Available: Readily available from various electronic component distributors.

Additional Details:

The S8550G-D typically has a collector-emitter voltage rating of -25V, a collector current rating of -1.5A, and a power dissipation of 1W. The DC current gain (hFE) is typically in the range of 85 to 300, depending on the collector current and temperature. It is commonly available in a TO-92 package, which is a small, through-hole package that is easy to solder and mount on a printed circuit board. The transistor is also available in surface-mount packages like SOT-23 for automated assembly. The 'G' in the part number likely indicates a specific gain grouping or manufacturing process. The S8550 is a popular choice for hobbyists, students, and professional engineers due to its versatility and low cost. It's a fundamental component in many electronic circuits and a good starting point for learning about transistor operation.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9374 $71.8122
6+ $19.6408 $117.8448
10+ $19.0275 $190.2750
13+ $18.4130 $239.3690
17+ $17.7997 $302.5949
22+ $15.9586 $351.0892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess