EN
  • EN
  • DE

PN2907AG-AB3-R

Part No PN2907AG-AB3-R
Manufacturer UTC
Catalog Misc Products
Description PNP GENERAL PURPOSE AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834080-PN2907AG-AB3-R
Ultra Librarian 3D Model Ultra Librarian PN2907AG-AB3-R CAD Model

Description

The PN2907AG-AB3-R is a PNP epitaxial planar transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for general-purpose switching and amplification applications. This transistor is commonly used in various electronic circuits due to its reliability, performance, and ease of use.

Applications

  • Low-Power Amplifiers
  • Switching Circuits
  • Driver Stages
  • Oscillators
  • General Purpose Amplification

Features

  • Low Saturation Voltage: The PN2907AG-AB3-R exhibits a low saturation voltage, ensuring efficient switching performance.
  • High Current Capability: It can handle relatively high currents, making it suitable for driving various loads.
  • Fast Switching Speed: This transistor offers fast switching speeds, enabling it to be used in high-frequency circuits.
  • Epitaxial Planar Structure: The epitaxial planar structure ensures high reliability and performance.
  • Pb-Free Lead Finish: The device features a lead-free finish, complying with RoHS environmental standards.
  • Complementary NPN Device: Can be used in conjunction with its NPN complement to create push-pull amplifier stages.

Benefits

  • Efficient Switching: Low saturation voltage ensures minimal power loss during switching operations.
  • Versatile Usage: Suitable for a wide range of applications due to its general-purpose characteristics.
  • Reliable Performance: The epitaxial planar structure contributes to the transistor's overall reliability and stability.
  • Environmentally Friendly: The lead-free finish makes it environmentally compliant.
  • Cost-Effective: The PN2907AG-AB3-R is a cost-effective solution for various circuit designs.

Additional Details

The PN2907AG-AB3-R typically has a collector-emitter voltage (VCEO) rating of -60V, a collector current (IC) rating of -600mA, and a power dissipation (PD) rating of 625mW. The DC current gain (hFE) typically ranges from 100 to 300, depending on the operating conditions. The device is commonly available in a TO-92 package. For detailed specifications, refer to the official UTC datasheet.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess