EN
  • EN
  • DE

PA4871G-S08-R

Part No PA4871G-S08-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (N - P)
Description 1.1W AUDIO POWER AMPLIFIER WITH SHUTDOWN MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 267458-PA4871G-S08-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA4871G-S08-R CAD Model

Description

The UTC PA4871G-S08-R is a monolithic integrated circuit designed as a high-performance audio power amplifier. This amplifier is capable of delivering substantial power into a variety of speaker loads, making it suitable for various audio applications. Its design emphasizes efficiency, low distortion, and ease of use.

Applications

  • Portable audio players: Used as the primary amplifier for headphones or small speakers.
  • Mobile phones: Amplifies audio signals for earpieces and loudspeakers.
  • Laptop computers: Provides audio amplification for built-in speakers.
  • Bluetooth speakers: Drives the speaker elements in portable wireless speakers.
  • Automotive audio systems: Serves as a booster amplifier for car speakers.

Features

  • High output power: Delivers significant audio power to drive speakers effectively.
  • Low distortion: Ensures high-fidelity audio reproduction with minimal harmonic distortion.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits at the output.
  • Thermal shutdown: Prevents overheating by automatically shutting down the amplifier when the temperature exceeds a safe limit.
  • Mute function: Allows for quick and silent muting of the audio output.

Benefits

  • Enhanced audio quality: Provides clear and powerful audio reproduction.
  • Reliable operation: Ensures stable and safe performance under various operating conditions.
  • Protection against damage: Prevents amplifier failure due to common issues like short circuits and overheating.
  • Easy to use: Simplifies circuit design and integration with minimal external components.
  • Compact design: Allows for easy integration into small portable devices.

The PA4871G-S08-R typically delivers several watts of output power, enough to drive small to medium-sized speakers effectively. The total harmonic distortion (THD) is usually kept below 1% at rated power, ensuring high-fidelity audio reproduction. The built-in short-circuit protection safeguards the amplifier from damage if the output is accidentally shorted. The thermal shutdown feature automatically disables the amplifier when the junction temperature reaches around 150°C, preventing overheating and potential damage. The mute function provides a convenient way to silence the audio output without introducing unwanted noise. The device is packaged in an S08 package, which is a small outline package, facilitating its use in compact electronic devices.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess