EN
  • EN
  • DE

UP7706ADC8

Part No UP7706ADC8
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 389014-UP7706ADC8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP7706ADC8 CAD Model

Description

The UP7706ADC8 is a power management integrated circuit (PMIC) manufactured by UPI (uPI Semiconductor Corp.). It is designed for a wide range of applications requiring efficient and precise power delivery, particularly in portable and battery-powered devices. This PMIC integrates multiple voltage regulators and protection features into a single chip, thereby minimizing board space and component count.

Applications:

  • Tablets and Mobile Devices: Core power management for application processors and peripherals.
  • Portable Media Players: Power regulation for audio and video processing units.
  • Wearable Devices: Efficient power delivery for smartwatches and fitness trackers.
  • IoT Devices: Power management for low-power wireless communication modules.

Features:

  • Multiple Integrated Regulators: Includes buck converters and LDOs for various voltage rails.
  • High Efficiency: Optimized for minimal power loss and extended battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Dynamic Voltage Scaling (DVS): Adjusts output voltages based on system load to further optimize power usage.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the device to prevent overheating.

Benefits:

  • Extended Battery Life: The high efficiency and low quiescent current of the UP7706ADC8 contribute to longer run times for battery-powered devices.
  • Reduced Board Space: The integrated design minimizes the number of external components required, saving valuable board space.
  • Improved System Reliability: The built-in protection features enhance system robustness and prevent damage from common power-related issues.
  • Simplified Design: Integrating multiple power management functions simplifies the design process and reduces development time.
  • Optimized Performance: Dynamic voltage scaling allows the PMIC to adapt to varying system demands, maximizing performance and efficiency.

The UP7706ADC8 typically operates with a wide input voltage range and provides multiple regulated output voltages, catering to different system requirements. Its compact package and advanced features make it an ideal choice for power management in demanding portable applications. For detailed specifications and application notes, refer to the manufacturer's datasheet.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4203 $61.8842
32+ $3.6269 $116.0608
50+ $3.5137 $175.6850
68+ $3.4003 $231.2204
88+ $3.2869 $289.2472
118+ $2.9469 $347.7342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 417 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess