EN
  • EN
  • DE

QM3010K

Part No QM3010K
Manufacturer UPI
Catalog Misc Products
Description N-Ch 30V Fast Switching MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834672-QM3010K
Ultra Librarian 3D Model Ultra Librarian QM3010K CAD Model

Description

The QM3010K is a power MOSFET from UPI (Unisonic Technologies Co., Ltd.), optimized for high-efficiency switching applications. It is designed to minimize power losses and enhance overall system performance through low on-resistance and gate charge characteristics.

Applications:

  • DC-DC Converters: Used in a variety of DC-DC converter topologies, such as buck, boost, and buck-boost.
  • Power Adapters: Found in AC-DC power adapters for laptops, mobile devices, and other electronics.
  • LED Lighting: Employed in LED driver circuits for dimming and current regulation.
  • Motor Control: Used in motor driver circuits for controlling the speed and direction of motors.
  • Battery Management Systems (BMS): Integrated into BMS circuits for charging, discharging, and protection of batteries.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Minimizes switching losses at high frequencies.
  • Low Gate Charge (Qg): Reduces the gate drive power requirements.
  • Avalanche Rated: Provides protection against voltage transients and inductive kickback.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Energy Efficiency: Low on-resistance and gate charge minimize power dissipation.
  • Enhanced System Reliability: Avalanche rating provides protection against overvoltage conditions.
  • Reduced Heat Generation: Lower power losses translate to less heat.
  • Smaller Form Factor: Enables compact power supply designs.
  • Environmentally Responsible: RoHS compliance reduces the environmental impact.

Additional Details:

The QM3010K's specific voltage and current ratings (e.g., 40V, 12A - these are examples and must be validated with the official datasheet) should be carefully considered based on the application's requirements. The device is typically available in surface-mount packages like a TO-252 or similar, which are designed for effective heat dissipation. Always consult the manufacturer's datasheet for detailed electrical characteristics, thermal specifications, and package dimensions. Proper thermal management, potentially involving heat sinks, is crucial for ensuring reliable performance and avoiding overheating, particularly in high-power applications. Gate threshold voltage (Vgs(th)), total gate charge (Qg), and drain-source breakdown voltage are essential parameters for circuit design and operation. A well-designed PCB layout is critical for minimizing parasitic inductance and optimizing switching performance.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess