Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Unitrode
Package Bulk
Product Status Active
Programmable Not Verified
Type Magnetic Amplifier Controllers
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 51 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693054-UC2838AN
Ultra Librarian 3D Model Ultra Librarian UC2838AN CAD Model

Description

The UC2838AN is a specialized integrated circuit designed for magnetic amplifier control applications. It belongs to the Specialized ICs category and is part of the Integrated Circuits (ICs) family.

  • Application: Magnetic Amplifier Control
  • Category: Specialized ICs
  • Family: Integrated Circuits (ICs)
  • Mounting Type: Through-Hole
  • Package: 16-DIP
  • Programmability: Yes
  • Packaging: Bulk
  • Pieces per Package: 51
  • Operating Temperature: -40°C to 85°C
  • Product Status: Active
  • Manufacturer: Unitrode

You May Also Be Interested in

Texas Instruments
IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Lowest to $84.7516
ECAD model for TDA2SXBTQABCRQ1
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $43.8698
ECAD model for AD9942BBCZ
Infineon Technologies
Need more? Email Us
ECAD model for TDA6170 C1
NXP / Nexperia
TEF7000AHN - TUNER FRONT-END / 48-HVQFN (7x7)
Need more? Email Us
ECAD model for TEF7000AHN/V1K
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $0.9613
ECAD model for ATSHA204A-SSHCZ-T
Analog Devices Inc.
IC AFE/PWM CONTROLLER 48LQFP / AFE/PWM Controller 48-LQFP (7x7)
Lowest to $13.5943
ECAD model for AD8452ASTZ
Analog Devices Inc.
DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-PDIP
Need more? Email Us
ECAD model for DAC8212HP
Texas Instruments
TI-SPECIAL, CONTACT FOR DETAILS
Lowest to $238.8235
ECAD model for TMS3TCI6486EZTZ625
Texas Instruments
USB TYPE C PORT PROTECTOR / Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Lowest to $2.8728
ECAD model for TPD4S311YBFR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention