EN
  • EN
  • DE

KTJ101B106M55BFT00

Part No KTJ101B106M55BFT00
Manufacturer United Chemi-Con
Catalog Ceramic Capacitors
Description METAL CAP TYPE MULTILAYER CERAMIC CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series KTJ, NTJ
Packaging Reel - TR
Capacitance 10μF
Tolerance ±20%
Voltage Rating DC 100V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features Low ESL (Stacked)
Applications Bypass, Decoupling
Mounting Surface Mount, MLCC
Package Stacked SMD, 2 J-Lead
Size 0.209" L x 0.236" W (5.30mm x 6.00mm)
Thickness (Maximum) 0.217" (5.50mm)
Lead Style J-Lead
Win Source Part Number 1194040-KTJ101B106M55BFT00
Manufacturer Homepage www.chemi-con.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTJ
Introduction Date August 16, 2007
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian KTJ101B106M55BFT00 CAD Model

Description

The United Chemi-Con KTJ series capacitor with a capacitance of 10μF and a voltage rating of 100V is perfect for bypass and decoupling applications.

  • Capacitance: 10μF
  • Voltage Rating: 100V
  • Package: Stacked SMD, 2 J-lead
  • Size: 0.209" L x 0.236" W (5.30mm x 6.00mm)
  • Tolerance: ±20%
  • Temperature Coefficient: X7R
  • Feature: low ESL (stacked)
  • Operating Temperature: -55°C to 125°C
  • Ripple Current: -

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess