EN
  • EN
  • DE

EKMR351VSN122MA50S

Part No EKMR351VSN122MA50S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM SNAP-IN GEN PUR 105C / 1.2 mF 350 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series KMR
Package Bulk
Product Status Active
Capacitance 1.2 mF
Tolerance ±20%
Voltage - Rated 350 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -25°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 2.86 A @ 120 Hz
Ripple Current @ High Frequency 4.0898 A @ 50 kHz
Lead Spacing 0.394" (10.00mm)
Size / Dimension 1.378" Dia (35.00mm)
Height - Seated (Max) 1.969" (50.00mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1360707-EKMR351VSN122MA50S
Ultra Librarian 3D Model Ultra Librarian EKMR351VSN122MA50S CAD Model

Description

The EKMR351VSN122MA50S is an aluminum electrolytic capacitor from United Chemi-Con.

  • Series: KMR
  • Capacitance: 1.2 mF
  • Tolerance: ±20%
  • Voltage: 350 V
  • Operating Temperature: -25°C to 105°C
  • Lifetime: 2000 hours @ 105°C
  • Mounting Type: Through-Hole
  • Package: Radial, Can - Snap-In
  • Application: General-Purpose
  • Ripple Current: 2.86 A @ 120 Hz
  • Ripple Current: 4.0898 A @ 50 kHz
  • Lead Spacing: 0.394" (10.00mm)
  • Size: 1.378" dia (35.00mm)
  • Product Status: Active
  • Polarity: Polarized

You May Also Be Interested in

Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6290 $53.0320
19+ $5.4392 $103.3448
29+ $5.2692 $152.8068
40+ $5.0993 $203.9720
51+ $4.9293 $251.3943
68+ $4.4194 $300.5192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess