EN
  • EN
  • DE

EKMG500ELL100ME11D

Part No EKMG500ELL100ME11D
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 10UF 20% 50V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer United Chemi-Con
Packaging Bulk
Capacitance 10μF
Tolerance ±20%
Voltage - Rated 50V
Lifetime at Temp. 1000 Hrs at 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications Use For General
Ripple Current at Low Frequency 40mA at 120Hz
Ripple Current at High Frequency 72mA at 100kHz
Lead Spacing 0.079" (2.00mm)
Dimension 0.197" Dia (5.00mm)
Height - Seated (Maximum) 0.492" (12.50mm)
Mounting Style Through Hole
Manufacturer Package Radial, Can
Manufacturer Pack Quantity 3,000
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805555-EKMG500ELL100ME11D
Ultra Librarian 3D Model Ultra Librarian EKMG500ELL100ME11D CAD Model

Description

The United Chemi-Con 805555-EKMG500ELL100ME11D is a bulk packaged capacitor manufactured by United Chemi-Con.

  • Capacitance: 10μF
  • Voltage Rating: 50V
  • Tolerance: ±20%
  • Polarized: Yes
  • Lead Spacing: 0.079" (2.00mm)
  • Temperature Range: -55°C to 105°C
  • Ripple Current: 40mA @ 120Hz, 72mA @ 100kHz
  • Package: Radial, Can
  • Height: 0.492" (12.50mm)
  • Manufacturer Pack Quantity: 3,000
  • Lifetime: 1000 Hrs @ 105°C

You May Also Be Interested in

United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess