EN
  • EN
  • DE

EGPD500ELL302MM35H

Part No EGPD500ELL302MM35H
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 3000UF 20% 50V RADIAL / 3000 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 24mOhm @ 100kHz 3000 Hrs @ 135°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series GPD
Package Bulk
Capacitance 3000 µF
Tolerance ±20%
Voltage - Rated 50 V
ESR (Equivalent Series Resistance) 24mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 135°C
Temperature Range - Operating -40°C ~ 135°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 4.4025 A @ 120 Hz
Ripple Current @ High Frequency 5.87 A @ 100 kHz
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 1.437" (36.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Standard Package 200 pcs
Win Source Part Number 1381994-EGPD500ELL302MM35H
Ultra Librarian 3D Model Ultra Librarian EGPD500ELL302MM35H CAD Model

Description

The EGPD500ELL302MM35H is an aluminum electrolytic capacitor manufactured by United Chemi-Con.

  • Series: GPD
  • Package: Bulk
  • Size/Dimension: 0.709" in diameter
  • Application: Automotive
  • Capacitance: 3000 µF
  • Voltage Rating: 50V
  • Tolerance: ±20%
  • AEC-Q200: Yes
  • ESR: 24mOhm @ 100kHz
  • Lifetime: 3000 hours @ 135°C
  • Polarization: Polarized
  • Mounting Type: Through Hole

You May Also Be Interested in

Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5710 $54.9850
80+ $1.2890 $103.1200
125+ $1.2487 $156.0875
170+ $1.2084 $205.4280
215+ $1.1682 $251.1630
290+ $1.0473 $303.7170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess