EN
  • EN
  • DE

EGPD350ELL132MK20H

Part No EGPD350ELL132MK20H
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 1300UF 20% 35V RADIAL / 1300 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 42mOhm @ 100kHz 3000 Hrs @ 135°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series GPD
Package Bulk
Product Status Active
Capacitance 1300 µF
Tolerance ±20%
Voltage - Rated 35 V
ESR (Equivalent Series Resistance) 42mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 135°C
Temperature Range - Operating -40°C ~ 135°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.656 A @ 120 Hz
Ripple Current @ High Frequency 2.76 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 0.846" (21.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1357817-EGPD350ELL132MK20H
Ultra Librarian 3D Model Ultra Librarian EGPD350ELL132MK20H CAD Model

Description

The EGPD350ELL132MK20H is an aluminum electrolytic capacitor manufactured by United Chemi-Con.

  • Series: GPD
  • Application: Automotive
  • Operating Temperature: -40°C to 135°C
  • Capacitance: 1300µF
  • Tolerance: ±20%
  • Voltage: 35V
  • Height: 21.50mm
  • ESR: 42mOhm @ 100kHz
  • Lifetime: 3000 hours @ 135°C

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5465 $51.9175
225+ $0.4484 $100.8900
350+ $0.4344 $152.0400
480+ $0.4204 $201.7920
620+ $0.4064 $251.9680
825+ $0.3643 $300.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess