EN
  • EN
  • DE

ECST350ETD471MJ20S

Part No ECST350ETD471MJ20S
Manufacturer United Chemi-Con
Catalog OEM Parts (C - E)
Description LXZ Series 35 V 470 uF 105°C Ø10 X 20 mm LS=5 mm Aluminum Electrolytic Capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 975783-ECST350ETD471MJ20S
Categories OEM Parts(C-E)
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ECST350ETD471MJ20S CAD Model

Description

The ECST350ETD471MJ20S is an aluminum electrolytic capacitor manufactured by United Chemi-Con. This capacitor is designed for general purpose applications requiring a high capacitance value in a compact size. It offers a balance of performance characteristics suitable for a wide array of electronic circuits. Its robust design ensures reliable operation within specified temperature and voltage ranges.

Applications

  • Power supplies: Smoothing and filtering DC voltage outputs.
  • Consumer electronics: Audio equipment, televisions, and set-top boxes.
  • Industrial equipment: Motor drives, inverters, and power conditioning systems.
  • LED lighting: Providing stable current for LED drivers.
  • Renewable energy systems: Solar inverters and wind turbine converters.

Features

  • High capacitance value: 470μF (Microfarads).
  • Voltage rating: 35V (Volts) DC.
  • Operating temperature range: Specified range detailed in datasheet, typically -40°C to +85°C.
  • Long life: Designed for extended operation in demanding environments.
  • Radial lead type: For easy mounting on printed circuit boards.
  • Miniature size: Compact design for space-constrained applications.

Benefits

  • Stable performance: Consistent operation over a wide temperature range.
  • Reliable operation: Long lifespan and high reliability reduce maintenance costs.
  • Effective filtering: Reduces voltage ripple and noise in power supplies.
  • Compact size: Allows for use in small and portable devices.
  • Cost-effective: Provides a good balance of performance and price.

Additional Details

The ECST350ETD471MJ20S is an aluminum electrolytic capacitor. It has a capacitance tolerance typically around ±20%. The ESR (Equivalent Series Resistance) value is also specified in the datasheet and is an important parameter for high-frequency applications. The capacitor is typically constructed with a cylindrical aluminum can, containing electrolyte and electrodes. Its life expectancy varies depending on the operating conditions and can be found in the product datasheet, often expressed in hours at a specific temperature. It is important to refer to the manufacturer's datasheet for the precise specifications and application guidelines to ensure proper and reliable performance.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess