EN
  • EN
  • DE

E82D451VQT561MB40T

Part No E82D451VQT561MB40T
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 560UF 450V RADIAL / Aluminum Electrolytic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series 82D
Package Bulk
Standard Package 64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0085
Win Source Part Number 1338537-E82D451VQT561MB40T
Ultra Librarian 3D Model Ultra Librarian E82D451VQT561MB40T CAD Model

Description

The E82D451VQT561MB40T is an aluminum electrolytic capacitor manufactured by United Chemi-Con, a leading producer of capacitor solutions. Aluminum electrolytic capacitors are widely used in electronic circuits for filtering, energy storage, and smoothing DC voltages. This particular model is designed for applications requiring high capacitance, low impedance, and long operational life. It offers reliable performance and is suitable for a variety of industrial and consumer electronics applications.

Applications:

  • Power Supplies
  • Inverter Circuits
  • Audio Amplifiers
  • LED Lighting
  • Industrial Equipment

Features:

  • High Capacitance: Provides a large capacitance value for effective energy storage and filtering.
  • Low Impedance: Minimizes impedance to reduce ripple and improve circuit performance.
  • Long Life: Designed for extended operational life, ensuring reliable performance over time.
  • High Ripple Current Capability: Withstands high ripple currents without degradation.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Efficient Energy Storage: Provides efficient energy storage for stable voltage supply and filtering.
  • Improved Circuit Performance: Low impedance reduces ripple and improves overall circuit efficiency.
  • Extended Operational Life: Ensures long-term reliability and reduces maintenance costs.
  • Stable Performance: Withstands high ripple currents, ensuring stable performance under load.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The E82D451VQT561MB40T is available in a radial lead configuration for easy mounting on printed circuit boards. The device is designed to withstand high temperatures and is suitable for use in demanding environments. United Chemi-Con provides comprehensive technical support and documentation to assist with design and implementation. This capacitor is built with high-quality materials to ensure exceptional performance and reliability.

You May Also Be Interested in

EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess