EN
  • EN
  • DE

LT6109HMS-2#TRPBF

Part No LT6109HMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP COMP REF 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001462-LT6109HMS-2#TRPBF
Manufacturer Analog Devices Inc.
Win Source Part Number Cross
Category Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package / Case Supplier Device Package
Ultra Librarian 3D Model Ultra Librarian LT6109HMS-2#TRPBF CAD Model

Description

The LT6109HMS-2#TRPBF from Analog Devices Inc. is a complete high side current sense device that incorporates a precision current sense amplifier, an integrated voltage reference, and two comparators. It is available in a 10-lead MSOP package and is specified for operation from -40°C to 125°C, making it suitable for industrial and automotive applications.

The LT6109HMS-2#TRPBF is designed to measure the current flowing through a load, such as a motor or solenoid. The current sense amplifier has a gain of 100 V/V, which allows it to measure currents from 10 mA to 100 A. The integrated voltage reference provides a stable reference voltage for the current sense amplifier and the comparators. The two comparators can be used to detect overcurrent and undercurrent conditions.

The LT6109HMS-2#TRPBF is a versatile device that can be used in a variety of applications. It is commonly used in motor control applications to detect overcurrent conditions and to protect the motor from damage. It can also be used in power supply applications to detect overcurrent and undercurrent conditions and to protect the power supply from damage.

Here are some of the key features and benefits of the LT6109HMS-2#TRPBF:

  • High accuracy current sense amplifier with a gain of 100 V/V
  • Integrated voltage reference
  • Two comparators with open-drain outputs
  • Propagation delay of only 1.4 µs
  • Bandwidth of 1 MHz
  • High threshold accuracy of the comparators
  • Ability to latch both comparators
  • Fully specified for operation from -40°C to 125°C
  • Available in a small 10-lead MSOP package

The LT6109HMS-2#TRPBF is a valuable tool for engineers who need to measure and monitor current in their designs. It is easy to use and provides a high level of accuracy and performance.

Here are some examples of how the LT6109HMS-2#TRPBF can be used in different applications:

  • Motor control: The LT6109HMS-2#TRPBF can be used to detect overcurrent conditions in motor control applications. This can be used to protect the motor from damage and to ensure that it operates safely and efficiently.
  • Power supply protection: The LT6109HMS-2#TRPBF can be used to detect overcurrent and undercurrent conditions in power supply applications. This can be used to protect the power supply from damage and to ensure that it provides a reliable power source to the load.
  • Industrial automation: The LT6109HMS-2#TRPBF can be used in a variety of industrial automation applications, such as factory automation, robotics, and process control. It can be used to measure and monitor currents in motors, solenoids, and other actuators.
  • Automotive applications: The LT6109HMS-2#TRPBF is suitable for use in a variety of automotive applications, such as engine control, anti-lock braking systems, and traction control systems. It can be used to measure and monitor currents in motors, solenoids, and other actuators.

The LT6109HMS-2#TRPBF is a versatile and powerful device that can be used in a wide variety of applications. It is a valuable tool for engineers who need to measure and monitor current in their designs.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3798 $51.0384
20+ $5.2347 $104.6940
30+ $5.0711 $152.1330
41+ $4.9075 $201.2075
53+ $4.7439 $251.4267
71+ $4.2532 $301.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,112 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess