EN
  • EN
  • DE

E36D350CPS204QEA5M

Part No E36D350CPS204QEA5M
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 200000UF 35V SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Packaging Bulk
Status Active
Capacitance 200000μF
Tolerance -10%, +30%
Voltage Rating 35V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C to 85°C
Polarization Polar
Applications General Purpose
Lead Spacing 1.250" (31.75mm)
Height - Seated (Max) 4.125" (104.78mm)
Mounting Chassis Mount
Dimension Radial, Can - Screw Terminals
Win Source Part Number 1089955-E36D350CPS204QEA5M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian E36D350CPS204QEA5M CAD Model

Description

The United Chemi-Con E36D350CPS204QEA5M capacitor is a high-quality aluminum electrolytic capacitor that is designed for general purpose applications.

  • Capacitance: 200000µF
  • Voltage Rating: 35V
  • Tolerance: -10%, +30%
  • Lifetime: 2000 hours @ 85°C
  • Polarization: Polarized
  • Lead Spacing: 1.250" (31.75mm)
  • Package: Radial, Can - Screw Terminals
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess