EN
  • EN
  • DE

APSG160ELL222MJ20S

Part No APSG160ELL222MJ20S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 2200UF 20% 16V T/H / 2200 µF 16 V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum - Polymer Capacitors
Mfr United Chemi-Con
Series NPCAP™-PSG
Package Bulk
Product Status Active
Type Polymer
Capacitance 2200 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 8mOhm
Lifetime @ Temp. 20000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Ratings -
Applications General Purpose
Ripple Current @ High Frequency 8.1 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.846" (21.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1359587-APSG160ELL222MJ20S
Ultra Librarian 3D Model Ultra Librarian APSG160ELL222MJ20S CAD Model

Description

The United Chemi-Con NPCAP™-PSG series is a bulk packaged aluminum polymer capacitor from United Chemi-Con.

  • Capacitance: 2200 µF
  • Voltage - Rated: 16 V
  • Application: General Purpose
  • Operating Temperature: -55°C ~ 105°C
  • Lead Spacing: 5.00mm
  • Size / Dimension: 10.00mm Dia
  • Lifetime @ Temp.: 20000 Hrs @ 105°C
  • Ripple Current @ High Frequency: 8.1 A @ 100 kHz
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Elna America
CAP ALUM POLY 22UF 20% 20V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 1800UF 20% 6.3V
Need more? Email Us
United Chemi-Con
CAP ALUM HYBRID 82UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 4V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 10UF 20% 25V TH
Need more? Email Us
Kemet
CAP ALUM POLY 10UF 20% 6.3V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 47UF 20% 63V SMD
Lowest to $2.9324
Nichicon
CAP ALUM POLY 560UF 20% 4V TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2608 $51.9984
54+ $1.8550 $100.1700
84+ $1.7970 $150.9480
116+ $1.7391 $201.7356
149+ $1.6811 $250.4839
200+ $1.5072 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess