EN
  • EN
  • DE

APS-160EC3181MHB5S

Part No APS-160EC3181MHB5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 180UF 20% 16V TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Polymer
Capacitance 180 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 16mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 4.36 A @ 100 kHz
Lead Spacing 0.138" (3.50mm)
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Mounting Type Through Hole
Case / Package Radial, Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1515441-APS-160EC3181MHB5S
Ultra Librarian 3D Model Ultra Librarian APS-160EC3181MHB5S CAD Model

Description

N

You May Also Be Interested in

Hunan Aihua Group
CAP ALUM HYBRID 56UF 20% 63V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 33UF 20% 50V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 1000UF 20% 6.3V
Need more? Email Us
Rubycon
CAP ALUM POLY 68UF 20% 8V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 22UF 20% 35V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 25V TH
Need more? Email Us
Panasonic
CAP ALUM POLY 100UF 20% 20V SMD
Lowest to $1.0245
Rubycon
CAP ALUM POLY 100UF 20% 2.5V SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess