EN
  • EN
  • DE

APS-160EC3181MHB5S

Part No APS-160EC3181MHB5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 180UF 20% 16V TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Polymer
Capacitance 180 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 16mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 4.36 A @ 100 kHz
Lead Spacing 0.138" (3.50mm)
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Mounting Type Through Hole
Case / Package Radial, Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1524704-APS-160EC3181MHB5S
Ultra Librarian 3D Model Ultra Librarian APS-160EC3181MHB5S CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CAP ALUM POLY 330UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 120UF 20% 25V TH
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 16V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUMHYB 120UF 20% 50V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 68UF 20% 8V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 100UF 20% 20V SMD
Lowest to $1.0245
Rubycon
CAP ALUM POLY 100UF 20% 2.5V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 100UF 20% 16V SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess