EN
  • EN
  • DE

UM5060

Part No UM5060
Manufacturer Union Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Union Semiconductor
Win Source Part Number 387683-UM5060
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UM5060 CAD Model

Description

The UM5060 is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. Manufactured by Union Semiconductor, this device offers robust protection in a compact package.

Applications

  • Protection of I/O interfaces
  • Mobile phones and smartphones
  • Portable devices
  • Data lines
  • Microcontroller protection
  • Automotive electronics

Features

  • Low clamping voltage to minimize stress on protected components
  • Fast response time for effective transient suppression
  • Small surface mount package for space-constrained applications
  • High surge capability to withstand large transient events
  • RoHS compliant and halogen-free for environmental responsibility

Benefits

  • Enhanced system reliability by preventing damage from voltage transients
  • Extended product lifespan due to improved component protection
  • Reduced warranty costs associated with ESD-related failures
  • Simplified circuit design with integrated protection solution
  • Improved signal integrity by minimizing signal distortion during transient events

Additional Details

The UM5060 typically features a low reverse leakage current and a high peak pulse power dissipation capability. The specific voltage and current ratings vary depending on the exact configuration, so referring to the datasheet is crucial for proper application. The clamping voltage is a key parameter that indicates the maximum voltage that the protected component will experience during a transient event. This diode is designed to quickly clamp the voltage to a safe level, diverting the excess current away from sensitive circuitry. The UM5060 is often used in conjunction with other protection components, such as resistors and capacitors, to create a comprehensive protection scheme. Its ability to handle multiple ESD strikes without degradation makes it suitable for demanding applications. The device is available in various surface mount packages, like SOD-323 or SOD-523, facilitating automated assembly and minimizing board space requirements. Union Semiconductor provides detailed datasheets and application notes to assist designers in implementing the UM5060 effectively. The device's robust construction and reliable performance make it a popular choice for protecting a wide range of electronic devices from transient voltage threats.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess