EN
  • EN
  • DE

ESD36V23T-2A

Part No ESD36V23T-2A
Manufacturer UN Semiconducctor INC
Catalog END - OF - LIFE
Description Transient Voltage Suppressors Array for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UN Semiconducctor INC
Win Source Part Number 1172626-ESD36V23T-2A
Manufacturer Homepage www.unsemi.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD36V23T-2A CAD Model

Description

The ESD36V23T-2A is a Transient Voltage Suppressor (TVS) diode from UN Semiconductor INC, designed to safeguard sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage threats. With a higher standoff voltage, it is suitable for applications needing protection against larger voltage spikes. The '2A' likely indicates specific performance characteristics like surge current capability.

Applications:

  • High Voltage Power Lines: ESD protection for power lines and related circuitry.
  • Industrial Control Systems: Safeguarding sensitive electronics in industrial environments with potential voltage surges.
  • Telecom Infrastructure: Protecting telecom equipment from ESD and transients on communication lines.
  • Automotive Electronics: Protecting automotive systems from voltage spikes and ESD in harsh environments.
  • Motor Control Circuits: Surge protection for motor drivers and related electronics.

Features:

  • High Stand-off Voltage: Suitable for applications with higher operating voltages.
  • Low Clamping Voltage: Limits the voltage across protected components during transient events.
  • Fast Response Time: Quickly responds to ESD and voltage surges.
  • Small Package: Easy to integrate into space-constrained designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Enhanced ESD Protection: Provides robust protection against ESD damage, improving product reliability.
  • Improved System Reliability: Reduces the risk of system failures due to voltage transients.
  • Minimized Downtime: Prevents equipment downtime and repair costs related to ESD and voltage surges.
  • Increased Product Lifespan: Extends the operational life of electronic devices by protecting them from transient voltages.
  • Protection for Higher Voltage Systems: Specifically designed for applications operating at higher voltage levels.

Additional Details:

The ESD36V23T-2A features a typical breakdown voltage of around 36V, making it suitable for circuits operating at or below that voltage. Due to limited readily available information, the exact capacitance and surge current handling capabilities would need to be confirmed via the manufacturer's datasheet. However, its high stand-off voltage makes it appropriate for more demanding applications. As with other TVS diodes, this device provides a cost-effective solution for protecting sensitive electronics from the damaging effects of ESD and voltage transients.

This part is listed as END-OF-LIFE by the manufacturer. Consider availability when designing this part into new products.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,800 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess