EN
  • EN
  • DE

ESD08V32D-LC

Part No ESD08V32D-LC
Manufacturer UN Semiconducctor INC
Catalog END - OF - LIFE
Description Transient Voltage Suppressors for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UN Semiconducctor INC
Win Source Part Number 1172587-ESD08V32D-LC
Manufacturer Homepage www.unsemi.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD08V32D-LC CAD Model

Description

The ESD08V32D-LC is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. Manufactured by UN Semiconductor INC, this device is specifically engineered to safeguard data and power lines in a variety of applications. Its low capacitance and robust protection capabilities make it a suitable choice for high-speed data transmission and compact electronic devices.

Applications:

  • High-Speed Data Lines: Protection for USB 2.0/3.0, HDMI, and Ethernet interfaces.
  • Portable Devices: Safeguarding sensitive circuitry in smartphones, tablets, laptops, and other handheld electronics.
  • Wearable Technology: Protecting electronic components in smartwatches, fitness trackers, and other wearable devices.
  • Automotive Electronics: ESD protection for automotive communication and control systems.
  • Medical Devices: Protecting sensitive medical equipment from voltage transients.

Features:

  • Ultra-Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Enhanced ESD Protection: Effectively protects sensitive electronic components from ESD damage, improving product reliability.
  • Maintained Signal Integrity: Ultra-low capacitance ensures minimal impact on high-speed data transmission.
  • Improved System Reliability: Reduces the risk of system failures due to transient voltage events.
  • Minimized Downtime: Prevents equipment downtime and repair costs associated with ESD damage.
  • Increased Product Lifespan: Extends the lifespan of electronic devices by protecting them from voltage transients.

Additional Details:

The ESD08V32D-LC features a breakdown voltage of approximately 9.0V and a very low capacitance, typically less than 1pF. Its ultra-low capacitance makes it particularly well-suited for protecting high-speed data lines without compromising signal integrity. The device is available in a small surface-mount package, making it easy to integrate into compact electronic devices. It is also RoHS compliant, ensuring environmental friendliness. This TVS diode is an ideal solution for protecting sensitive electronic components in high-speed data applications, improving product reliability and extending product lifespan.

This part is listed as END-OF-LIFE by the manufacturer. Consider availability when designing this part into new products.

You May Also Be Interested in

Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0806 $58.0320
1,535+ $0.0755 $115.8925
2,380+ $0.0729 $173.5020
3,415+ $0.0677 $231.1955
4,445+ $0.0651 $289.3695
5,550+ $0.0625 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess