EN
  • EN
  • DE

ESD05V23T-1A

Part No ESD05V23T-1A
Manufacturer UN Semiconducctor INC
Catalog END - OF - LIFE
Description Transient Voltage Suppressors Array for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UN Semiconducctor INC
Win Source Part Number 1172574-ESD05V23T-1A
Manufacturer Homepage www.unsemi.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD05V23T-1A CAD Model

Description

The ESD05V23T-1A is a transient voltage suppressor (TVS) diode array manufactured by UN Semiconductor INC. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.

Applications:

  • USB ports: Protects USB data lines from ESD strikes.
  • HDMI ports: Safeguards HDMI interfaces from voltage surges.
  • Ethernet ports: Protects Ethernet data lines in networking equipment.
  • Mobile phones: Protects sensitive circuitry in mobile phones from ESD.
  • Portable devices: Provides ESD protection for various portable devices.

Features:

  • Low clamping voltage: Provides effective protection by clamping the voltage to a safe level.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast response time: Quickly responds to transient voltage events.
  • Small package size: Available in small surface-mount packages for space-constrained applications.
  • RoHS compliant: Compliant with RoHS environmental regulations.

Benefits:

  • Effective ESD protection: Protects sensitive components from damage due to ESD strikes.
  • Signal integrity: Low capacitance ensures minimal signal distortion.
  • Reliable operation: Designed for reliable performance in harsh environments.
  • Compact design: Small package size allows for easy integration into various applications.
  • Environmentally friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The ESD05V23T-1A typically features multiple TVS diodes integrated into a single package to protect multiple lines simultaneously. Key specifications include the reverse standoff voltage, clamping voltage, and peak pulse current. The package type is typically SOT-23 or similar. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess