EN
  • EN
  • DE

QM3005S

Part No QM3005S
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285877-QM3005S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3005S CAD Model

Description

The QM3005S is a P-Channel enhancement mode MOSFET produced by UBIQ Semiconductor, tailored for applications requiring efficient power management and load switching. This device features a low on-resistance (RDS(on)), which minimizes power dissipation and enhances the overall efficiency of electronic circuits. The QM3005S is commonly utilized in portable devices, battery-powered applications, and other systems where minimizing energy consumption is of utmost importance.

Applications:

  • Load Switching: Used in controlling power distribution in a wide array of electronic devices.
  • Power Management Circuits: Plays a key role in regulating voltage and current levels within power supplies.
  • Battery-Powered Devices: Extends the battery life in portable and mobile applications, maximizing usability.
  • DC-DC Converters: Facilitates efficient power conversion in the design and implementation of DC-DC converters.
  • Solid State Relays: Employed in solid-state relays to switch DC loads with enhanced reliability and performance.

Features:

  • P-Channel Enhancement Mode: Simplifies the gate drive circuitry, streamlining the design process and reducing component count.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation, enhancing the overall efficiency of the system and reducing heat generation.
  • Low Gate Threshold Voltage: Enables operation with low voltage logic levels, increasing versatility and compatibility.
  • Compact Package: Saves valuable board space, particularly crucial in compact and densely populated electronic designs.
  • Fast Switching Speed: Supports high-frequency operation in various applications, ensuring optimal performance and responsiveness.

Benefits:

  • Improved Power Efficiency: The low RDS(on) significantly reduces energy loss, leading to enhanced power efficiency and reduced operating costs.
  • Extended Battery Life: Efficient operation prolongs battery life in portable devices, providing extended usage times and convenience.
  • Simplified Circuit Design: The P-Channel configuration eases the design and implementation of gate drive circuits, saving time and resources.
  • Reduced Board Space: The compact package size allows for the creation of smaller and more efficient designs, maximizing space utilization.
  • Enhanced System Performance: Fast switching speed enables high-frequency performance, improving the responsiveness and overall capability of the system.

The QM3005S features a drain-source voltage (VDS) rating that is suitable for a broad range of applications, while its gate-source voltage (VGS) is designed for seamless compatibility with standard logic levels. The device's optimized thermal resistance ensures efficient heat dissipation, contributing to its overall reliability and longevity. Available in small, compact packages, the QM3005S is particularly well-suited for high-density PCB layouts, making it an ideal choice where space and efficiency are critical design considerations. For specific voltage, current, and temperature ratings, consulting the manufacturer's datasheet is highly recommended to ensure correct application and safe operation. Its robust design guarantees stable and dependable performance, even under demanding conditions. Furthermore, the device is manufactured to meet rigorous industry-standard quality and reliability criteria. Another key attribute of the QM3005S is its low gate charge (Qg), which further enhances switching performance and reduces power loss in high-frequency applications, establishing it as an excellent choice for modern, high-performance power management solutions.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0912 $57.9120
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess