EN
  • EN
  • DE

QM3001U

Part No QM3001U
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285857-QM3001U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3001U CAD Model

Description

The QM3001U is a Power MOSFET from UBIQ Semiconductor, designed for a range of power switching applications. It is characterized by its low on-resistance (RDS(on)) and fast switching speed, enabling efficient power conversion and management.

Applications

  • DC-DC Converters
  • Power Management Systems
  • Synchronous Rectification
  • Load Switching
  • Motor Control

Features

  • Low RDS(on): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher frequency operation.
  • Logic-Level Gate Drive: Compatible with low-voltage logic circuits for easy control.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Increased Efficiency: Low RDS(on) and fast switching minimize power dissipation, improving overall efficiency.
  • Simplified Thermal Management: Lower power losses reduce heat generation, simplifying thermal design.
  • Direct MCU Interface: Logic-level gate drive enables direct control from microcontrollers.
  • Reduced Board Space: Surface mount package allows for denser board layouts.
  • Reliable Performance: Designed for stable and dependable operation in demanding applications.

Additional Details

The QM3001U's performance is largely dictated by parameters outlined in its datasheet, including drain-source voltage, continuous drain current, and gate threshold voltage. The MOSFET's thermal resistance characteristics are optimized for efficient heat dissipation. It's designed to be reflow solderable. The device is commonly used in battery management systems, and power supplies. Understanding the specifics of its RDS(on) at various gate voltages is crucial for optimizing its performance in a given application. This device provides a reliable and efficient solution for power management.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess