The QM2520C1-T is a power MOSFET manufactured by UBIQ. This device is designed for high-efficiency switching applications, offering a combination of low on-resistance and fast switching speeds. It is suitable for use in a variety of power management circuits.
Applications
- DC-DC Converters
- Load Switching
- Power Management in Portable Devices
- Synchronous Rectification
Features
- Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
- Fast Switching Speed: Enables higher frequency operation and minimizes switching losses.
- Logic Level Gate Drive: Allows direct drive from low-voltage microcontrollers and logic circuits.
- RoHS Compliant: Meets environmental standards for hazardous substance control.
- Surface Mount Package: Facilitates automated assembly and compact designs.
Benefits
- Improved Efficiency: Low RDS(on) minimizes conduction losses, resulting in higher overall system efficiency.
- Reduced Heat Dissipation: Lower power loss translates to less heat generation, simplifying thermal management.
- Simplified Gate Drive: Logic level gate drive simplifies the interface with control circuitry.
- Compact Design: Surface mount package allows for dense board layouts.
- Reliable Performance: Designed for robust operation in demanding applications.
Additional Details
The QM2520C1-T typically features a voltage rating suitable for common DC-DC conversion applications. Its thermal resistance characteristics are optimized for effective heat dissipation. The device is supplied in tape and reel packaging for automated assembly. Detailed specifications, including voltage and current ratings, RDS(on) values at different gate voltages, and thermal resistance, can be found in the manufacturer's datasheet. This MOSFET is designed to provide a reliable and efficient solution for modern power management needs.