EN
  • EN
  • DE

QM0018D

Part No QM0018D
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285810-QM0018D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM0018D CAD Model

Description

The QM0018D is a P-Channel enhancement mode MOSFET from UBIQ Semiconductor, designed for a wide range of power management applications. This MOSFET features a low on-resistance and fast switching speed, contributing to efficient power conversion and reduced power loss. Its robust design ensures reliable operation in demanding environments.

Applications:

  • Load Switching: Used to control power distribution in various electronic devices.
  • Power Management Circuits: Employed in DC-DC converters and voltage regulators.
  • Battery Management Systems: Commonly found in battery charging and discharging circuits.
  • Motor Control: Suitable for driving small DC motors.
  • LED Lighting: Used in dimming and controlling LED brightness.

Features:

  • P-Channel Enhancement Mode: Allows for easy gate driving.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Avalanche Energy: Provides ruggedness and reliability.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation.
  • Enhanced System Performance: Fast switching speed enables higher operating frequencies.
  • Increased Reliability: High avalanche energy ensures robust operation.
  • Simplified Design: P-Channel configuration simplifies gate drive circuitry.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

The QM0018D's low gate charge (Qg) further contributes to its efficient switching characteristics. The device typically comes in a surface-mount package, facilitating automated assembly and reducing board space requirements. Its thermal resistance is optimized to ensure efficient heat dissipation, allowing the device to operate at high power levels without compromising performance. The absolute maximum ratings, including drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), should be carefully observed to prevent damage to the device and ensure long-term reliability. This MOSFET is well-suited for applications where efficiency, reliability, and space-saving are critical design considerations.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess