Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Tyco Electronics
Win Source Part Number 1274812-TSM600
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSM600 CAD Model

Description

The TSM600 is a part number that could relate to several products, but in the context of Tyco Electronics (now TE Connectivity), it likely refers to a relay. Without more specific information, it's difficult to provide an exact description, but we can describe a typical relay from TE Connectivity.

Relays are electromechanical switches used to control a circuit by opening or closing contacts. They are typically used in applications requiring remote control, isolation, or amplification of a control signal.

Applications:

  • Industrial automation: Controlling motors, valves, and other industrial equipment.
  • Automotive applications: Switching lights, starters, and other electrical components.
  • Home appliances: Controlling heating, cooling, and other appliance functions.
  • Telecommunications: Switching telephone lines and other communication circuits.
  • Power distribution: Controlling circuit breakers and other power distribution equipment.

Features (Typical of TE Connectivity Relays):

  • Contact configuration: SPDT, DPDT, etc.
  • Coil voltage: Various DC and AC voltages.
  • Contact current rating: Varies depending on the relay type.
  • Insulation voltage: Provides electrical isolation between the coil and contacts.
  • Mounting options: PCB mount, DIN rail mount, etc.

Benefits:

  • Isolation: Provides electrical isolation between the control circuit and the load circuit.
  • Amplification: Allows a low-power signal to control a high-power circuit.
  • Remote control: Enables control of circuits from a distance.
  • Reliability: Robust design ensures reliable operation in various applications.
  • Versatility: Available in a wide range of configurations and ratings to suit various applications.

Additional Details:

Typical specifications for a TE Connectivity relay would include the coil voltage, contact current rating, contact configuration, operating temperature range, and expected lifetime (number of operations). The specific TSM600 relay would have specific values for these parameters, which can be found in the datasheet for that particular relay.

You May Also Be Interested in

Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Burr-Brown (TI)
TMDual, VARIABLE GAIN AMPLIFIER with Low Noise Preamp
Lowest to $43.6912
ECAD model for VCA2612Y
Infineon Technologies
Low Dropout Linear Fixed Voltage Regulator
Lowest to $0.5390
ECAD model for TLE42754
Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG
SANYO Semiconductor (U.S.A) Corporation
Two-Channel Class AB Audio Power Amplifier IC 20 W + 20 W
Lowest to $25.5913
ECAD model for STK402-120
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04
Texas Instruments
DUAL 4-INPIT POSITIVE-AND GATES | IC GATE AND 2CH 4-INP 14SOIC
Lowest to $0.3496
ECAD model for SN74LV21ADR
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS3222IDB
EM Microelectronic
Ultra Low Power 3-Pin Power-On Reset IC
Need more? Email Us
ECAD model for V6300ESP5B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2136 $54.6120
105+ $0.9958 $104.5590
160+ $0.9647 $154.3520
215+ $0.9336 $200.7240
280+ $0.9024 $252.6720
375+ $0.8091 $303.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 700 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention