EN
  • EN
  • DE
  • IT

SW-394

Part No SW-394
Manufacturer Tyco Electronics
Catalog Electronic Wholesale
Description GaAs SPDT High Isolation Terminated Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1262718-SW-394
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SW-394 CAD Model

Description

The SW-394 is a micro switch manufactured by Tyco Electronics. It is a small, snap-action switch designed for use in a wide range of applications where precise and reliable switching is required.

Applications:

  • Door Interlocks: Used as safety interlocks on doors and access panels.
  • Vending Machines: Detects coin or product dispensing.
  • Gaming Machines: Used in slot machines and other gaming devices for button and lever detection.
  • Appliances: Found in appliances like refrigerators, washing machines, and ovens to detect door closure or component position.
  • Industrial Equipment: Used in industrial machinery for position sensing and limit switching.

Features:

  • Snap-Action Mechanism: Provides a fast and reliable switching action.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • High Reliability: Designed for long-term reliability and durability.
  • Various Actuator Options: Available with different actuator styles, such as levers, plungers, and rollers.
  • Multiple Termination Options: Offers various termination options, including solder terminals and wire leads.

Benefits:

  • Precise Switching: Snap-action mechanism ensures accurate and repeatable switching.
  • Long Lifespan: Durable construction provides a long operational life.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and various actuator options.
  • Easy Integration: Simple design allows for easy integration into existing systems.

Additional Details:

The SW-394 typically has a contact rating of several amps at a specified voltage. The operating temperature range is generally between -25°C and +85°C. It's available in different housing materials, such as plastic or metal. The actuator force required to operate the switch varies depending on the actuator style. Consult the datasheet for precise electrical and mechanical specifications.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess