EN
  • EN
  • DE

MINISMDC260F/12-02

Part No MINISMDC260F/12-02
Manufacturer Tyco Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830941-MINISMDC260F/12-02
Ultra Librarian 3D Model Ultra Librarian MINISMDC260F/12-02 CAD Model

Description

The MINISMDC260F/12-02 is a resettable fuse from Tyco Electronics (now TE Connectivity), designed for overcurrent protection in various electronic devices. It's a polymeric positive temperature coefficient (PPTC) device, also known as a resettable fuse or polyfuse. It helps protect circuits against overcurrent conditions by increasing its resistance substantially when a fault current flows through it, thereby limiting the current and preventing damage to the protected circuit.

Applications

  • USB port protection: Protecting USB ports in computers, laptops, and other devices from overcurrent faults caused by faulty USB devices or short circuits.
  • HDMI port protection: safeguarding HDMI ports in TVs, monitors, and set-top boxes against overcurrent conditions.
  • General electronic equipment protection: protecting various other types of electronic equipment from damage due to overcurrent events.
  • Battery packs: Protection for battery packs in portable devices.
  • Game consoles: Protecting the circuits within gaming consoles from short circuits or excessive current draw.

Features

  • Resettable functionality: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Surface mount device (SMD): Designed for automated assembly processes, reducing manufacturing costs and increasing efficiency.
  • Compact size: Small footprint allows for use in space-constrained applications.
  • Fast trip time: Quickly responds to overcurrent events, minimizing the duration of the fault current.
  • Low resistance: Minimal impact on circuit performance under normal operating conditions.
  • Agency approvals: Typically certified to meet industry safety standards.

Benefits

  • Improved circuit protection: Prevents damage to sensitive electronic components from overcurrent faults.
  • Reduced downtime: Automatic resetting eliminates the need for fuse replacement, minimizing equipment downtime.
  • Enhanced safety: Prevents overheating and potential fire hazards associated with overcurrent conditions.
  • Lower maintenance costs: Resettable functionality eliminates the need for stocking and replacing fuses.
  • Increased product reliability: Protects against damage from user error or component failure, increasing the overall reliability of the product.

Additional Details

The MINISMDC260F/12-02 typically has a hold current of 2.6A and a trip current higher than that. The specific voltage rating should be confirmed in the datasheet. It's crucial to consult the official datasheet for the precise electrical characteristics, dimensions, and operating conditions of the device to ensure proper application.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1062 $50.4450
1,010+ $0.0994 $100.3940
1,565+ $0.0960 $150.2400
2,245+ $0.0891 $200.0295
2,920+ $0.0857 $250.2440
3,650+ $0.0823 $300.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,910 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess