Products specifications Report Issue?

Category RF and Wireless - RF Accessories
Mfr TE Connectivity
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 769825-SBD1875
Ultra Librarian 3D Model Ultra Librarian SBD1875 CAD Model

Description

The TE Connectivity 769825-SBD1875 is an RF accessory manufactured by TE Connectivity.

  • Application: RF and Wireless
  • Package: Bulk (1 piece)
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8529.10.9100
  • Status: Active

You May Also Be Interested in

Pulse
NMO 3.5 ROUND MAG MOUNT, 25 UD,
Need more? Email Us
ECAD model for NMOMMRUD25NC
MBC
TE Connectivity
ACCY MOB-BASE CONVERTER VHF/UHF
Need more? Email Us
ECAD model for MBC
Omron
DEVICENET RFID CONTROLLER
Need more? Email Us
ECAD model for V600-HAM42-DRT
Harwin Inc.
RFI SHIELD CAN KIT
Need more? Email Us
ECAD model for S01-806005KIT
TE Connectivity
BASE MAGN 50MM 13.1' CBL RP-SMA
Need more? Email Us
ECAD model for ANT-MAG-B50-RPS
Pulse
NMO HIGH FREQUENCY MOUNT, 17' RG
Need more? Email Us
ECAD model for NMOKHFCX
Pulse
NMO HIGH FREQUENCY MOUNT, 17 RG-
Need more? Email Us
ECAD model for NMOKHFUD
Omron
AMPLIFIER FOR 2KB TAGS 0.5M CABL
Need more? Email Us
ECAD model for V680-HA63B 0.5M
Pulse
NMO HIGH FREQUENCY MOUNT, 17 RG-
Need more? Email Us
ECAD model for NMOKHFUDSMAI

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention