EN
  • EN
  • DE

K292J-SMAJ

Part No K292J-SMAJ
Manufacturer TYCLON
Catalog Coaxial Connectors (RF) - Adapters
Description Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Adapter Type Jack to Jack
Conversion Type Between Series
Adapter Series SMA to 2.92mm
Center Gender Female to Female
Convert From (Adapter End) 2.92mm (OS-2.9) Jack, Female Socket
Convert To (Adapter End) SMA Jack, Female Socket
Impedance 50 Ohms
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded, Threaded
Frequency - Max 26.5GHz
Center Contact Plating Gold
Features -;5;9;7;10;8;3;4;2;1;4294;2057;1588;600366;2317;664;609;3299;115;1678;1946;5016;135;708;1768;4641;116;367;24;652;1097;4654;744;600448;4627;600431;5328;2072;131;1195;26;3608;3628;602162;5378;1003;670;40;5448;1742;4789;5073;1949;1124;2750;5383;4613;1849;5505;3157;23;602113;314;490;5600;600148;2770;4040;3648;298;3985;277;501;553;2229;2201;2737;357;1868;2223;612;1597;3473;1679;666;1568;137;931;600350;844;17;1508;994;343;600317;2269;2177;4912;600076;95;600447;602403;2946;281;991;3546;732;818;0;30829;38209;35213;30833;5734;92075;73780;5841;5796;30834;36727;15035;73782;73781;6291;8830;4288;5188;16349;92560;7945;4168;86544;14310;38208;6292;14293;42411;15508;6293;14197;45396;90563;114209;29814;29806;44261;29520;46290;29808;40285;59198;113943;29807;103744;6294;18667;2344;86009;45105;107084;24358;15929;55285;86545;53650;8907;14195;15869;94780;126894;126139;125388;38605;120233;5135;113941;130593;88555;3740;130592;14002;39472;47591;102508;9038;64635;9316;12433;125372;128364;109160;5414;40291;43818;82255;27170;3925;21227;9048;26398;9000;8946;39653;38524;15847;721;82980;68941;39113;101076;82981;47281;82979;126857;68896;8918;6710;74795;6793;25141;8899;63472;9028;8989;34200;86550;86551;87983;120775;86552;66536;58877;8717;128393;61367;62630;62631;61389;40943;73951;63886;61096;41201;16119;8;62;61;3;792;804;4;1;17;0;2;4;7;1;1;361849;387866;387867;387869;1;319501;399872;754479;43193;43194;657418;756499;758631;50166;50167;60383;60384;446869;457635;60385;130092;130093;718676;457972;714970;657420;718675;136638;457971;796103;657419;202224;805983;176262;714971;176263;487894;716095;281012;40565;40566;501081;475926;55965;455321;204835;204836;206306;714960;206307;206308;734300;734299;206309;206310;657461;475446;272145;272146;272147;770436;770440;712645;272161;272162;714973;766822;272163;690485;714974;770433;1;312230;314361;430459;314371;635104;827653;321027;321028;770439;321029;825145;799861;790444;694664;714976;321034;321036;321037;635105;635106;486411;321039;321040;321042;796584;321044;635107;766821;321047;770174;321048;321049;635108;765037;321050;321051;635109;764460;765043;565681;808001;769284;757803;757804;796779;321057;321058;321059;718679;796781;321064;321065;321066;321067;321069;321070;321071;321073;321078;321081;790447;321086;321087;321088;449478;321089;321090;460101;321096;814513;635110;796579;796578;770181;748409;748412;331836;339003;758632;759578;644096;343271;345342;345862;345863;345864;345867;509740;770176;345868;348686;350097;796581;796583;352161;355963;770178;355964;770438;770435;790452;690486;641179;718786;690487;714977;714962;374418;374419;808383;788349;374422;714978;375144;475451;770167;794234;503795;376554;376557;714963;565682;714979;814515;377662;814518;814517;378655;770441;378656;690442;690440;378657;378658;378659;378660;378661;766820;378662;684459;378664;378665;378666;378667;796780;500475;378668;635111;378670;378671;378672;378673;378674;378675;378676;690482;378677;510398;378678;764461;378679;378680;635112;378681;378682;378683;378684;378685;379921;734301;379922;380122;380123;380124;382434;382435;382436;382437;382439;382440;382483;382484;382485;382486;382487;382488;382489;382490;382491;382492;382493;382495;382503;382504;382505;382511;382512;382542;382548;796582;764458;390549;390550;714981;714982;635113;714983;391301;712644;391306;391307;635114;391308;391309;758864;823111;397167;397168;397169;397170;397171;397172;397173;822476;398784;398850;398851;398879;398880;398883;475449;398885;398886;398887;770437;398906;398908;398910;825338;398911;398786;398787;39878
Ultra Librarian 3D Model Ultra Librarian K292J-SMAJ CAD Model

You May Also Be Interested in

LEMO
COAX ADAPT SMA TO NIM CAMAC
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
LEMO
COAX ADAPT BNC TO NIM-CAMAC
Need more? Email Us
Amphenol
COAX ADAPT BNC TO SMA
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
Amphenol
COAX ADAPT TNC TO TNC
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess