EN
  • EN
  • DE

RKM RSFP E40-2M

Part No RKM RSFP E40-2M
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description Cordset; Rkm Rsfp E40-2M; U-03836
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089080-RKM RSFP E40-2M
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RKM RSFP E40-2M CAD Model

Description

The RKM RSFP E40-2M is a sensor cable assembly manufactured by TURCK, a global leader in industrial automation technology. This cable is specifically designed for connecting sensors and actuators to control systems, providing a robust and reliable connection in demanding industrial environments.

Applications:

  • Industrial Automation: Connecting sensors and actuators to PLCs (Programmable Logic Controllers), HMIs (Human Machine Interfaces), and other control devices in automated manufacturing processes.
  • Robotics: Providing robust connections for sensors and actuators used in robotic arms and automated guided vehicles (AGVs).
  • Material Handling Systems: Connecting sensors for detecting position, presence, and other parameters in conveyor systems, automated storage and retrieval systems (AS/RS), and other material handling equipment.
  • Machine Tool Industry: Providing reliable sensor and actuator connections in CNC machines, milling machines, lathes, and other machine tools.
  • Packaging Machinery: Connecting sensors for detecting product presence, label verification, and other functions in packaging equipment.

Features:

  • 2 Meter Length: Offers a suitable cable length for many industrial applications, providing flexibility in sensor and control system placement.
  • RKM Connector: Features an RKM (Receptacle, Keyed, Male) connector on one end for connecting to a sensor or actuator with a compatible female connector.
  • RSFP Connector: Features an RSFP (Receptacle, Shielded, Female, PUR) connector on the other end for connecting to a control system or junction box.
  • E40 Designation: Likely refers to a specific cable type, such as a four-conductor cable with a specific wire gauge and insulation material.
  • PUR Cable Jacket: Provides excellent resistance to abrasion, chemicals, oils, and UV radiation, making it suitable for harsh industrial environments.

Benefits:

  • Reliable Connection: The high-quality connectors and cable construction ensure a secure and reliable electrical connection, minimizing the risk of signal loss or intermittent failures.
  • Durable Construction: The robust PUR cable jacket and rugged connectors provide excellent resistance to physical damage, chemical exposure, and extreme temperatures, extending the cable's service life.
  • Reduced Downtime: The reliable connection and durable construction help to minimize downtime and maintenance costs associated with cable failures.
  • Easy Installation: The pre-assembled cable simplifies installation, reducing labor costs and minimizing the risk of wiring errors.
  • Improved System Performance: The shielded cable helps to minimize electromagnetic interference (EMI), ensuring accurate and consistent signal transmission.

Additional Details:

The RKM RSFP E40-2M cable is designed to meet the demanding requirements of industrial automation applications. The RKM and RSFP connectors are typically M12 connectors, a widely used standard in industrial environments. The cable is likely shielded to protect against EMI and ensure signal integrity. TURCK cables are typically rated for a wide temperature range, making them suitable for use in a variety of industrial environments. The cable is also likely resistant to common industrial chemicals, such as oils, solvents, and acids. When selecting a sensor cable, it's important to consider the specific requirements of the application, including cable length, connector type, environmental conditions, and signal requirements.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess