EN
  • EN
  • DE

BKFD 8-8-2/M18

Part No BKFD 8-8-2/M18
Manufacturer TURCK
Catalog OEM Parts (A - B)
Description Turck, BKFD 8-8-2/M18 (U-29055)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 989813-BKFD 8-8-2/M18
Categories OEM Parts(A-B)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BKFD 8-8-2/M18 CAD Model

Description

The BKFD 8-8-2/M18 is an inductive proximity sensor manufactured by TURCK, a leading provider of industrial automation solutions. This sensor is designed to detect the presence of metallic objects without physical contact, making it ideal for a wide range of industrial applications. The M18 designation refers to the sensor's thread size, indicating an M18 threaded barrel.

Applications

  • Position Detection: Detecting the position of moving parts in machinery.
  • Object Counting: Counting the number of objects passing by a sensor.
  • Speed Monitoring: Monitoring the speed of rotating equipment.
  • Material Handling: Detecting the presence of materials on conveyor belts.
  • Robotics: Used in robotic systems for precise positioning and object detection.

Features

  • Inductive Sensing: Detects metallic objects without physical contact.
  • M18 Threaded Barrel: Standard M18 thread for easy mounting.
  • Short-Circuit Protection: Protects the sensor from damage due to short circuits.
  • Reverse Polarity Protection: Prevents damage from incorrect wiring.
  • LED Indication: Provides visual indication of the sensor's status.
  • High Switching Frequency: Supports high-speed detection of objects.

Benefits

  • Non-Contact Detection: Eliminates wear and tear on the sensor and target object.
  • Easy Installation: Standard M18 thread simplifies mounting.
  • Increased Reliability: Built-in protection features enhance durability and lifespan.
  • Visual Status Indication: LED provides easy monitoring of sensor operation.
  • Precise Detection: Offers accurate and reliable detection of metallic objects.

Additional Details

The BKFD 8-8-2/M18 sensor's specific sensing range, operating voltage, and output type (e.g., PNP, NPN) are detailed in the TURCK datasheet. The housing material, typically brass or stainless steel, contributes to its resistance to harsh industrial environments. The IP rating indicates the sensor's level of protection against dust and water ingress. Common applications include detecting the presence of metal parts in automated assembly lines, monitoring the position of hydraulic cylinders, and controlling the movement of robotic arms. The datasheet details its current consumption, and environmental ratings. It is suitable for PLC and other automation systems and is often used with cables and connectors from Turck to ensure compatibility. Always consult the TURCK datasheet for complete specifications, including dimensions, electrical characteristics, and environmental ratings.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess