EN
  • EN
  • DE

BI10-M30-LIU

Part No BI10-M30-LIU
Manufacturer TURCK
Catalog Custom Parts (B - D)
Description Inductive Sensor, 8 mm Range, M30 Flush, Analog, 15-30 VDC, BI10-M30 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1194083-BI10-M30-LIU
Categories Custom Parts
Manufacturer TURCK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BI10-M30-LIU CAD Model

Description

The TURCK BI10-M30-LIU is an inductive proximity sensor designed for non-contact detection of metallic objects. It is characterized by its robust construction, reliable performance, and ease of integration into industrial automation systems.

Applications:

  • Position detection in automated machinery
  • End-of-travel sensing
  • Object counting and presence detection
  • Speed monitoring
  • Robotics
  • Conveyor systems

Features:

  • M30 threaded barrel: Provides a standard mounting interface for easy installation.
  • Flush mountable: Allows for installation in tight spaces.
  • Nickel-plated brass housing: Offers corrosion resistance and durability in harsh industrial environments.
  • LED indication: Provides visual status feedback of the sensor's switching state.
  • DC 3-wire operation: Compatible with a wide range of industrial control systems.
  • IP67 protection rating: Ensures protection against dust and water ingress.

Benefits:

  • Non-contact sensing: Eliminates wear and tear, resulting in long service life.
  • High switching frequency: Enables accurate detection of fast-moving objects.
  • Immunity to interference: Provides reliable operation in noisy industrial environments.
  • Easy to install and maintain: Reduces downtime and maintenance costs.
  • Robust construction: Ensures reliable performance in demanding applications.

Additional Details:

The BI10-M30-LIU typically operates on a supply voltage of 10-30 VDC. Its switching distance is generally around 10 mm, depending on the target material and environmental conditions. The sensor utilizes an NPN or PNP output configuration, making it adaptable to various control system requirements. The sensor's operating temperature range is typically -25°C to +70°C, ensuring reliable operation in a wide range of industrial environments. Due to its robust design and reliable performance, the TURCK BI10-M30-LIU is a dependable solution for a variety of industrial sensing applications.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0644
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Conexant Systems
Need more? Email Us
UTC
Lowest to $0.3269
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Cirrus Logic Inc.
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess