EN
  • EN
  • DE

WSMHP25-30RJ

Part No WSMHP25-30RJ
Manufacturer TT Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063344-WSMHP25-30RJ
Categories OEM Parts(T-Z)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSMHP25-30RJ CAD Model

Description

The WSMHP25-30RJ is a wirewound resistor manufactured by TT Electronics. This high-power resistor is designed for applications that require robust performance, high reliability, and the ability to dissipate significant amounts of power. Its wirewound construction and ceramic core provide excellent stability and heat dissipation capabilities, making it suitable for demanding industrial and automotive applications.

Applications

  • Power Supplies: Used as a current-sensing or load resistor in power supplies.
  • Motor Control: Employed in motor control circuits for braking and current limiting.
  • Automotive Applications: Utilized in automotive electronics for load resistors and current sensing.
  • Industrial Equipment: Used in industrial machinery and equipment for power dissipation and control.
  • Welding Equipment: Integrated into welding machines for current regulation.

Features

  • Wirewound Construction: Provides high stability and precision.
  • High Power Rating: Capable of dissipating up to 25 watts of power.
  • Ceramic Core: Offers excellent heat dissipation and thermal stability.
  • Non-Inductive Options: Available in non-inductive versions for high-frequency applications.
  • Wide Resistance Range: Available in various resistance values to suit different circuit requirements.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) standards for environmental compatibility.

Benefits

  • Reliable Performance: Provides stable and reliable performance in demanding applications.
  • High Power Dissipation: Effectively dissipates large amounts of power.
  • Excellent Stability: Offers excellent resistance stability over a wide temperature range.
  • Versatile Applications: Suitable for a wide range of applications due to its robust design.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.

Additional Details

The WSMHP25-30RJ resistor is typically available with various lead configurations and mounting options to suit different application requirements. The resistor's temperature coefficient is an important parameter for ensuring stable performance over a range of operating temperatures. Its robust construction ensures reliable operation in harsh environments. The specific resistance value is indicated in the part number (e.g., 30RJ represents 30 ohms with a J tolerance, typically ±5%).

This wirewound resistor is a reliable and robust solution for applications that require high power dissipation and stable performance. Its wirewound construction, ceramic core, and RoHS compliance make it a suitable choice for demanding industrial and automotive applications.

You May Also Be Interested in

Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess