The TT Electronics VRW37-576KFI is a precision wirewound resistor designed for applications requiring high stability, low temperature coefficient, and tight tolerance. Wirewound resistors are known for their accuracy and reliability, making them suitable for precision measurement and control circuits.
Applications:
- Precision Measurement Instruments
- Calibration Equipment
- Medical Devices
- Aerospace and Defense Systems
- Current Sensing
Features:
- Wirewound Construction
- High Stability
- Low Temperature Coefficient of Resistance (TCR)
- Tight Tolerance
- Radial Leads
Benefits:
- Accurate and Reliable Resistance Value
- Minimal Resistance Change over Temperature
- Suitable for Precision Applications
- Long-Term Stability
- Easy to Mount on PCBs
The VRW37-576KFI typically has a resistance value of 576 kOhms. The specific tolerance and TCR will be documented in the datasheet. Wirewound resistors generally have higher power ratings than thin film resistors. Careful consideration should be given to the power dissipation when selecting the resistor for a specific application. Key specifications include resistance value, tolerance, temperature coefficient, power rating, and operating voltage. Proper mounting techniques and soldering practices are essential for ensuring reliable performance. Wirewound resistors offer excellent long-term stability and are a good choice for applications where accuracy and reliability are critical. The resistance element is typically wound from a special alloy wire with a low temperature coefficient. This type of resistor exhibits very low noise and excellent linearity.