EN
  • EN
  • DE

QS20VLF510K-101M-T&R

Part No QS20VLF510K-101M-T&R
Manufacturer TT Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211269-QS20VLF510K-101M-T&R
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS20VLF510K-101M-T&R CAD Model

Description

The QS20VLF510K-101M-T&R is a power inductor manufactured by TT Electronics. It is designed for high-current applications, offering excellent saturation characteristics and low DC resistance. This inductor is ideal for use in power supplies, DC-DC converters, and other power electronics circuits.

Applications

  • DC-DC Converters: Used in DC-DC converters to filter and store energy, improving efficiency and reducing ripple.
  • Power Supplies: Employed in power supplies to smooth the output voltage and reduce noise.
  • Voltage Regulators: Suitable for voltage regulators to stabilize the output voltage.
  • Filtering Circuits: Used in filtering circuits to attenuate unwanted frequencies.
  • Automotive Electronics: Employed in automotive electronics for power management and filtering.

Features

  • High Current Capability: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Offers low DC resistance for high efficiency and reduced power loss.
  • Shielded Construction: Shielded construction minimizes EMI (electromagnetic interference).
  • Compact Size: Features a compact size for space-constrained applications.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated assembly.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) regulations.

Benefits

  • High Efficiency: Low DC resistance contributes to high efficiency in power circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Performance: Designed for reliable performance in demanding environments.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs.

Technical Specifications

The QS20VLF510K-101M-T&R has an inductance value of 100µH and a tolerance of ±10%. It features a high saturation current rating and low core losses. The device is available in a surface-mount package. The specific electrical characteristics, mechanical dimensions, and soldering recommendations are detailed in the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
RF Micro Devices
Lowest to $4.3798
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess