EN
  • EN
  • DE

PFC-W0402LF-03-1472-B

Part No PFC-W0402LF-03-1472-B
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273393-PFC-W0402LF-03-1472-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0402LF-03-1472-B CAD Model

Description

The PFC-W0402LF-03-1472-B is a precision thin film chip resistor manufactured by TT Electronics. This resistor is designed for surface mount technology (SMT) applications, characterized by its small size and high accuracy. The '0402' designation indicates the resistor's physical size, referring to a length of 0.04 inches and a width of 0.02 inches. Precision thin film resistors offer excellent stability and low tolerance, making them suitable for demanding circuits requiring accurate and consistent resistance values.

Applications

  • Precision analog circuits: Used in amplifiers, filters, and data converters where accurate resistance values are critical.
  • Instrumentation: Employed in test and measurement equipment requiring high precision and stability.
  • Medical devices: Used in medical equipment where reliability and accuracy are paramount.
  • Automotive electronics: Utilized in automotive control systems requiring robust performance in harsh environments.
  • Aerospace applications: Used in aerospace electronics where high reliability and performance are essential.

Features

  • Precision thin film construction: Provides excellent stability, low noise, and tight tolerance.
  • Small 0402 package size: Allows for high-density circuit designs.
  • Low temperature coefficient of resistance (TCR): Ensures minimal resistance change over temperature variations.
  • High stability: Maintains consistent resistance values over time and under varying environmental conditions.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Improved circuit accuracy: Precision resistance values ensure accurate circuit performance.
  • Enhanced circuit stability: Low TCR and high stability minimize performance drift over temperature and time.
  • Reduced circuit noise: Thin film construction minimizes noise generation, improving signal integrity.
  • Compact design: Small size allows for miniaturization of electronic devices.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The '1472' in the part number likely represents a resistance value of 14.7 kΩ (kiloohms), with the '2' often indicating a tolerance of 0.1% or 0.01% – datasheets are needed to confirm this. The '-03-' section of the part number may refer to the temperature coefficient. Thin film resistors are manufactured by depositing a thin layer of resistive material onto a ceramic substrate. They are known for their superior performance compared to thick film resistors. Key specifications include resistance tolerance, TCR (temperature coefficient of resistance), power rating (typically low for 0402 size), and voltage rating. It is important to consult the manufacturer's datasheet for complete electrical and mechanical specifications to ensure proper application and performance within the circuit. Operating temperature ranges are usually within -55°C to +125°C.

You May Also Be Interested in

Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess