Products specifications Report Issue?

Categories Optoelectronics
Manufacturer TT Electronics/Optek Technology
Packaging Reel - TR
Status Active
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 105mcd Red, 330mcd Green, 200mcd Blue
Lens Style/Size Rectangle with Domed Top, 2.00mm x 1.00mm
Forward Voltage 2V Red, 3.3V Green, 3.3V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 150°
Mounting SMD (SMT)
Wavelength - Dominant 625nm Red, 530nm Green, 475nm Blue
Case / Package 1204
Height (Max) 1.50mm
Win Source Part Number 142648-OVSRRGBCC3TM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name OVSRRGBCC3
ECCN EAR99
Country of Origin Taiwan
Halogen Free Unknown
Estimated EOL Date 2024
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian OVSRRGBCC3TM CAD Model

Description

The OVSRRGBCC3TM is a surface mount device (SMD) from TT Electronics/Optek Technology.

  • Family: OVSRRGBCC3
  • Shape: Rectangular
  • Lens Style: Domed top
  • Size: 2.00mm x 1.00mm
  • Configuration: Common anode
  • Color: Red, green, and blue (RGB)
  • Millicandela Rating: 105mcd for red, 330mcd for green, and 200mcd for blue
  • Forward Voltage: 2V for red, 3.3V for green, and 3.3V for blue
  • Viewing Angle: 150°
  • Lens Color: White
  • Category: Optoelectronics
  • Product Status: Active
  • Supply and Demand Status: Limited
  • Package: Reel of 1,500

You May Also Be Interested in

LITE-ON Technology
LED TOP RED INGAN BLUE 4PLCC
Need more? Email Us
ECAD model for LTST-E682KETBWT-PA
LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-4263
LITE-ON Technology
LED RED CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-307PE
LITE-ON Technology
LED GREEN CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-307GE
LITE-ON Technology
LED AMBER CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL2R3KYK
LITE-ON Technology
LED RED CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C930KDKT
Everlight Electronics Co Ltd
5.0mm Round Type LED Lamps | LED RED DIFFUSED 5MM ROUND T/H
Lowest to $0.0344
ECAD model for 333-2SURD/S530-A3
Lite-On Inc.
Property of Lite-On Only | LED GREEN CLEAR SMD R/A
Lowest to $0.0606
ECAD model for LTST-S110TGKT
LITE-ON Technology
LED RED ORANGE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C191KAKT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3338 $53.3520
95+ $1.0944 $103.9680
145+ $1.0602 $153.7290
195+ $1.0260 $200.0700
255+ $0.9918 $252.9090
340+ $0.8892 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,690 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention