EN
  • EN
  • DE

OPF2416

Part No OPF2416
Manufacturer TT Electronics
Catalog Fiber Optics - Receivers
Description RCVR MOD FIBR OPTIC 125 MHZ DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr TT Electronics
Package Bulk
Product Status Obsolete
Data Rate 155Mbps
Voltage - Supply 4.75V ~ 5.25V
Power - Minimum Receivable -7.6dBm
Current - Supply 15 mA
Applications General Purpose
Standard Package 24 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 651318-OPF2416
Ultra Librarian 3D Model Ultra Librarian OPF2416 CAD Model

Description

The 651318-OPF2416 is a fiber optic receiver designed for general-purpose applications.

  • Data Rate: 155Mbps
  • Current Supply: 15 mA
  • Power Minimum Receivable: -7.6dBm
  • Voltage Supply: 4.75V to 5.25V
  • Package: bulk (24 pieces)
  • Category: optoelectronic component
  • Status: obsolete
  • REACH Regulations: unaffected
  • ECCN Classification: EAR99

The device is manufactured by TT Electronics.

You May Also Be Interested in

Lite-On Inc.
IC OPTICAL LINK 16M BPS RX 7X3 / Fiber Optic Receiver Digital Audio 16Mbps -27dBm 2.75V ~ 5.25V 10 mA
Need more? Email Us
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPT 125MHZ ANA SC / Fiber Optic Receiver 160MBd -15.2dBm 1.84V 100 mA
Lowest to $27.8167
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 10MBD
Lowest to $78.3217
MACOM Technology Solutions
AT-12C/5MMLC/8FPC
Need more? Email Us
Broadcom Limited
FIBER OPTIC RCVR 1.67V VERSATILE / Fiber Optic Receiver General Purpose 1MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA
Lowest to $14.7642
Broadcom Limited
RECEIVER FIBER OPTIC SERCOS / Fiber Optic Receiver 2MBd 7V 10 mA
Lowest to $56.5454
Broadcom Limited
IC TXRX FIBER OPTIC / Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10 mA
Lowest to $11.1756

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9335 $71.7340
8+ $14.7147 $117.7176
13+ $14.2549 $185.3137
17+ $13.7950 $234.5150
22+ $13.3352 $293.3744
29+ $11.9556 $346.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56 pieces
In Stock: 28 pieces Factory Stock: 28 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess