EN
  • EN
  • DE

OP233

Part No OP233
Manufacturer TT Electronics
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 890NM 100MA TO-46 / Infrared (IR) Emitter 890nm 2V 100mA 18° TO-46-2 Lens Top Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Wavelength 890nm
Voltage - Forward (Vf) (Typ) 2V
Viewing Angle 18°
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C
Mounting Through Hole
Case / Package TO-46-2 Lens Top Metal Can
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 365-1585,OP233-ND,2266-OP233
Standard Package 1,000
Win Source Part Number 1331837-OP233
Ultra Librarian 3D Model Ultra Librarian OP233 CAD Model

Description

The OP233 is a low-power, dual operational amplifier from TT Electronics. It is designed for precision, low-noise amplification in a variety of analog signal conditioning applications. The OP233 features low input bias current, low offset voltage, and low noise, making it suitable for sensitive measurement circuits.

Applications

  • Precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Process control
  • Audio amplification

Features

  • Low input bias current: Typically less than 1 nA
  • Low offset voltage: Typically less than 1 mV
  • Low noise: Typically 8 nV/√Hz
  • Wide supply voltage range: ±2.25 V to ±18 V
  • High open-loop gain: Typically 120 dB
  • Rail-to-rail output swing
  • Dual amplifier in a single package

Benefits

  • High accuracy: Low input bias current and offset voltage ensure minimal error in signal amplification.
  • Low noise performance: Minimizes signal degradation in sensitive applications.
  • Versatile power supply: Operates over a wide range of supply voltages, providing flexibility in circuit design.
  • Space saving: Dual amplifier in a single package reduces component count and board space.
  • Improved signal fidelity: Rail-to-rail output swing maximizes the dynamic range of the output signal.

Additional Details

The OP233 is available in various package options, including SOIC and PDIP. It operates over a temperature range of -40°C to +85°C. The amplifier's high open-loop gain allows for precise amplification of small signals. Its low total harmonic distortion (THD) makes it suitable for audio applications. The device is designed for long-term reliability and stability.

You May Also Be Interested in

Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Need more? Email Us
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $0.5182
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess