EN
  • EN
  • DE

OP231

Part No OP231
Manufacturer TT Electronics
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 890NM 100MA TO-46
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 21 Weeks
Features Infrared (IR) Emitter 890nm 2V 100mA - 18° TO-46-2 Lens Top Metal Can
Manufacturer TT Electronics
Package Bulk
Operating Temperature Range -65°C ~ 125°C (TA)
Mounting Through Hole
Package TO-46-2 Lens Top Metal Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 365-1582, OP231-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929605-OP231
Ultra Librarian 3D Model Ultra Librarian OP231 CAD Model

Description

This electronic component is an infrared (IR) emitter with the Win Source Part Number 929605-OP231.

  • Wavelength: 890nm
  • Voltage: 2V
  • Maximum Output Current: 100mA
  • Package: TO-46-2 Lens Top Metal Can
  • Mounting: through-hole
  • Application: optoelectronics
  • Operating Temperature Range: -65°C to 125°C
  • Package Quantity: 1000
  • Production Lead Time: 21 weeks

You May Also Be Interested in

Lite-On Inc.
EMITTER IR 940NM 60MA RADIAL
Lowest to €0.1515
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to €0.3901
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to €0.0820
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to €17.6601
OSRAM Opto Semiconductors Inc.
POWER TOPLED LENS
Lowest to €0.3089
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to €0.7988
Vishay
EMITTER IR 850NM 100MA RADIAL
Lowest to €1.6997
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to €0.4740
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ €4.9132 €54.0453
27+ €4.0313 €108.8462
41+ €3.9054 €160.1203
56+ €3.7794 €211.6467
73+ €3.6534 €266.7009
97+ €3.2754 €317.7178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess