EN
  • EN
  • DE

LR2512-R033FW

Part No LR2512-R033FW
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description LR Series 2512 0.033 Ohm 2 W ±1 % ±200 ppm/°C SMT Thick Film Flat Chip Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6432
Composition Thick Film
Depth 3.25 mm
Length 6.5 mm
Military Standard Not
Number of Pins 2
Packaging Cut Tape
Power Rating 2 W
REACH SVHC No SVHC
Resistance 33 mΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 1 %
Voltage Rating 200 V
Voltage Rating (AC) 200 V
Voltage Rating (DC) 200 V
Width 6.5 mm
Win Source Part Number 974871-LR2512-R033FW
Categories Chip Resistor - Surface Mount
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LR2512-R033FW CAD Model

Description

The LR2512-R033FW is a current sense resistor manufactured by TT Electronics. It is a part of their LR series of low resistance, high power resistors designed for precise current measurement and control in a variety of applications.

Applications

  • Power supplies: Used for current sensing in power supplies to provide feedback for regulation and overcurrent protection.
  • Motor control: Employed in motor control circuits to monitor motor current for efficient and safe operation.
  • Battery management systems (BMS): Integrated into BMS to measure charge and discharge currents, ensuring optimal battery performance and longevity.
  • Inverters: Used in inverters to monitor and control the current flow, protecting the inverter from overloads and short circuits.
  • Automotive applications: Utilized in automotive electronic systems for current sensing in various circuits, such as lighting, engine management, and power distribution.

Features

  • Low resistance value: R033 (0.033 ohms) allows for accurate current measurement with minimal impact on the circuit.
  • High power rating: Designed to handle significant power dissipation, ensuring reliable performance in demanding applications.
  • 2512 package size: Industry-standard 2512 surface-mount package for easy integration into PCB layouts.
  • Thick film construction: Provides excellent stability and reliability over a wide temperature range.
  • Low inductance: Minimizes inductive effects, ensuring accurate current sensing at high frequencies.
  • RoHS compliant: Meets RoHS environmental standards, ensuring compliance with regulations regarding hazardous substances.

Benefits

  • Precise current sensing: The low resistance value and high accuracy enable precise current measurement for accurate control and protection.
  • Improved efficiency: The low resistance minimizes power loss, improving overall system efficiency.
  • Enhanced reliability: The thick film construction and high power rating ensure reliable performance in harsh environments.
  • Simplified design: The standard 2512 package simplifies PCB layout and assembly.
  • Overcurrent protection: Provides accurate current feedback for overcurrent protection, safeguarding sensitive components.
  • Stable performance: Maintains stable resistance value over a wide temperature range, ensuring consistent performance.

Additional Details

The LR2512-R033FW resistor is constructed using a thick film resistive element on a ceramic substrate. It features a power rating suitable for demanding applications and offers excellent long-term stability. The resistor's low inductance characteristic makes it suitable for high-frequency current sensing applications. Its resistance tolerance is typically very tight, ensuring accurate current measurement. The operating temperature range is broad, typically spanning from -55°C to +155°C. These resistors are designed for automatic placement and reflow soldering, facilitating efficient manufacturing processes.

You May Also Be Interested in

Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess