Products specifications Report Issue?

Categories Resistors
Manufacturer TT Electronics/Welwyn
Packaging Reel - TR
Resistance (Ohms) 0.04
Tolerance ±1%
Power (Watts) 1W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense, Moisture Resistant
Temperature Coefficient 200ppm/°C
Temperature Range - Operating -55°C to 150°C
Case / Package 2010
Height - Seated (Max) 0.033" (0.84mm)
Number of Terminations 2
Win Source Part Number 1057478-LR2010-R04FW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LR2010-R04FW CAD Model

Description

The electronic component with Id 471093 is a resistor manufactured by TT Electronics/Welwyn.

  • Packaging: Reel - TR
  • Composition: Thick Film
  • Power: 1W
  • Resistance: 0.04 Ohms
  • Tolerance: ±1%
  • Temperature Coefficient: 200ppm/°C
  • Features: Moisture Resistant and Automotive AEC-Q200 certified
  • Height (seated): 0.033" (0.84mm)
  • Terminations: 2
  • Package Quantity: 3k pcs
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Yageo
RES SMD 820K OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-07820KL
Venkel
Thin Film CR; 0805; 1/10W; ±100PPM; 1.11M; ±0.25%
Need more? Email Us
ECAD model for TFCR0805-10W-K-1114CT-1K
Yageo
RES 0.002 OHM 1% 5W 2512
Lowest to $0.5939
ECAD model for PU2512FKMP50R002L
Yageo
RES SMD 36K OHM 5% 1/20W 0201
Lowest to $0.0022
ECAD model for RC0201JR-0736KL
Yageo
RES SMD 1.24M OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-071M24L
Yageo
RES SMD 47K OHM 5% 1/20W 0201
Lowest to $0.0033
ECAD model for RC0201JR-0747KL
Yageo
Need more? Email Us
ECAD model for RC0201JR-073R0
Yageo
RES SMD 620 OHM 1% 1/16W 0402
Lowest to $0.0031
ECAD model for RC0402FR-07620RL
KOA Speer
CURRENT SENSE RESISTOR
Need more? Email Us
ECAD model for SR732BTTDR130F

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention