EN
  • EN
  • DE

MC7457RX1267LC

Part No MC7457RX1267LC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Microprocessor | IC MPU MPC74XX 1.267GHZ 483BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.267GHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.5V, 1.8V, 2.5V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 483-BCBGA, FCCBGA
Supplier Device Package 483-FCCBGA (29x29)
Family Part Number MC7457
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 1219090-MC7457RX1267LC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC7457RX1267LC CAD Model

Description

The NXP MC7457RX1267LC is a high-performance microprocessor designed to meet the demanding needs of embedded computing and networking applications. This processor is part of the PowerPC family, which is well-known for its robust architecture, high efficiency, and exceptional processing capabilities. The MC7457RX1267LC is built to deliver superior performance for a wide range of systems, from consumer electronics to industrial automation.

Key Features

  • Architecture: The MC7457RX1267LC is based on the PowerPC RISC architecture, which provides a balanced set of instructions and is optimized for high-speed data processing and real-time operations.
  • Clock Speed: This processor operates at a clock speed of 1267 MHz, ensuring quick and efficient handling of tasks and processes.
  • Cache Memory: It is equipped with integrated L1 and L2 cache memory, enhancing the overall system performance by reducing data access times.
  • Power Efficiency: Designed with power efficiency in mind, the MC7457RX1267LC maintains a balance between performance and power consumption, making it suitable for applications where energy efficiency is crucial.
  • Thermal Management: The processor incorporates advanced thermal management features to maintain operational stability and reliability under varying thermal conditions.

Applications

The NXP MC7457RX1267LC is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • High-end embedded computing systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Avionics and aerospace systems
  • Industrial control systems

Reliability and Support

NXP is known for providing reliable and long-lasting products, and the MC7457RX1267LC is no exception. Customers can expect consistent performance and durability from this processor. NXP also offers comprehensive technical support and documentation, ensuring that developers can effectively integrate the MC7457RX1267LC into their projects and troubleshoot any issues that may arise.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess