EN
  • EN
  • DE

HM72B-06R15LFTR13

Part No HM72B-06R15LFTR13
Manufacturer TT Electronics
Catalog Fixed Inductors
Description FIXED IND 150NH 23.3A 2.5 MOHM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Molded
Inductance 150 nH
Tolerance ±20%
Current Rating (Amps) 23.3 A
Current - Saturation (Isat) 52A
Shielding Unshielded
DC Resistance (DCR) 2.5mOhm Max
Temperature Range - Operating -40°C ~ 130°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Case / Package Nonstandard
Size / Dimension 0.285" L x 0.268" W (7.23mm x 6.80mm)
Height - Seated (Max) 0.118\
Package Cut Tape (CT)
Supply and Demand Status Shortage
Win Source Part Number 1532247-HM72B-06R15LFTR13
Ultra Librarian 3D Model Ultra Librarian HM72B-06R15LFTR13 CAD Model

Description

N

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
AKM Semiconductor Inc.
Lowest to $4.7066
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Bourns Inc.
Lowest to $0.8218
Bourns Inc.
Lowest to $0.3444
Toko America Inc.
Lowest to $18.4996
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Bourns Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess