EN
  • EN
  • DE

HM61-20820LFTR13

Part No HM61-20820LFTR13
Manufacturer TT Electronics
Catalog Fixed Inductors
Description FIXED IND 82UH 900MA 350 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TT Electronics/BI Magnetics
Packaging Reel - TR
Type Wirewound
Inductance 82μH
Tolerance ±10%
Current Rating 900mA
DC Resistance (DCR) 350 mOhm
Frequency - Self Resonant 7.5MHz
Temperature Range - Operating -40°C to 155°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.224" (5.70mm)
Win Source Part Number 144285-HM61-20820LFTR13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM61-20820LFTR13 CAD Model

Description

The TT Electronics/BI Magnetics 144285-HM61-20820LFTR13 is a wirewound inductor with a current rating of 900mA and an inductance of 82μH. It has a height of 0.224" (5.70mm) and a mounting type of SMD (SMT). The tolerance is ±10% and the frequency ranges from 1kHz to 7.5MHz. This inductor is commonly used in various electronic circuits, including power supplies, filters, and signal processing circuits. With a DC resistance of 350 mOhm and an operating temperature range of -40°C to 155°C, it is a reliable and efficient component for your electronic projects.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Others
Lowest to $0.6722
Others
Need more? Email Us
Others
Lowest to $0.4897
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.3444
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
TDK Corporation
Need more? Email Us
Bourns Inc.
Lowest to $0.6965

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess